Matexcel Highly Oriented Pyrolytic Graphite, HOPG (Grade B) GRA-JC027

Description
Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production. Storage: Store at room temperature Product overview: Mosaic spread, △δ: Grade B: 0.8°±0.2° Size: 5mm*5mm*1mm 10mm*10mm*1mm 20mm*20mm*1mm
Datasheet
Description
Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production. Storage: Store at room temperature Product overview: Mosaic spread, △δ: Grade B: 0.8°±0.2° Size: 5mm*5mm*1mm 10mm*10mm*1mm 20mm*20mm*1mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Oriented Pyrolytic Graphite, HOPG (Grade B) - GRA-JC027 - Matexcel
Shirley, NY, United States
Highly Oriented Pyrolytic Graphite, HOPG (Grade B)
GRA-JC027
Highly Oriented Pyrolytic Graphite, HOPG (Grade B) GRA-JC027
Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production. Storage: Store at room temperature Product overview: Mosaic spread, △δ: Grade B: 0.8°±0.2° Size: 5mm*5mm*1mm 10mm*10mm*1mm 20mm*20mm*1mm

Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure, it has been widely used as standard samples and key components in scientific research, instrument manufacturing, and industrial production.

Storage: Store at room temperature

Product overview: Mosaic spread, △δ: Grade B: 0.8°±0.2°

Size:

5mm*5mm*1mm
10mm*10mm*1mm
20mm*20mm*1mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-JC027
Product Name Highly Oriented Pyrolytic Graphite, HOPG (Grade B)
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Yttria Stabilized Zirconia Ceramic Rail / Rod with Hole -  - 3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Density 6 g/cc (50.07 lbs/gal)
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia Ceramic Valve Ball and Seat -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Abrasion Resistant; Corrosion resistant
Performance Features Hard
View Details