Matexcel Graphite Micropowder, 1µm GRA-GZYJ013

Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 1µm
Datasheet
Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 1µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Micropowder, 1µm - GRA-GZYJ013 - Matexcel
Shirley, NY, United States
Graphite Micropowder, 1µm
GRA-GZYJ013
Graphite Micropowder, 1µm GRA-GZYJ013
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 1µm

Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields.

Storage: Store at room temperature

Purity: 0.999

Size: APS: 1µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ013
Product Name Graphite Micropowder, 1µm
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Aluminum Nitride Insert Heat Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Density 3.33 g/cc (27.79 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details