Matexcel Graphite Micropowder, 3µm GRA-GZYJ011

Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 3µm
Datasheet
Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 3µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Micropowder, 3µm - GRA-GZYJ011 - Matexcel
Shirley, NY, United States
Graphite Micropowder, 3µm
GRA-GZYJ011
Graphite Micropowder, 3µm GRA-GZYJ011
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 3µm

Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields.

Storage: Store at room temperature

Purity: 0.999

Size: APS: 3µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ011
Product Name Graphite Micropowder, 3µm
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details