Matexcel Graphite Flakes, -40+60Mesh GRA-GZYJ003

Description
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: -40+60Mesh
Datasheet
Description
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: -40+60Mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Flakes, -40+60Mesh - GRA-GZYJ003 - Matexcel
Shirley, NY, United States
Graphite Flakes, -40+60Mesh
GRA-GZYJ003
Graphite Flakes, -40+60Mesh GRA-GZYJ003
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: -40+60Mesh

Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc.

Storage: Store at room temperature

Purity: 0.999

Size: -40+60Mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ003
Product Name Graphite Flakes, -40+60Mesh
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details