Matexcel Single Layer Graphene Oxide Powder, 3-5µm GRA-GX001

Description
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Not easy to stack, good dispersion. The density, specific surface area, oxygen content and defect degree of the powder can be adjusted. The source of raw materials is wide and the cost is low. Highly wrinkled structure, rich pore structure Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 3-5µm Single Layer ratio after dispersion:>99% O Content: 30-40%
Datasheet
Description
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Not easy to stack, good dispersion. The density, specific surface area, oxygen content and defect degree of the powder can be adjusted. The source of raw materials is wide and the cost is low. Highly wrinkled structure, rich pore structure Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 3-5µm Single Layer ratio after dispersion:>99% O Content: 30-40%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene Oxide Powder, 3-5µm - GRA-GX001 - Matexcel
Shirley, NY, United States
Single Layer Graphene Oxide Powder, 3-5µm
GRA-GX001
Single Layer Graphene Oxide Powder, 3-5µm GRA-GX001
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Not easy to stack, good dispersion. The density, specific surface area, oxygen content and defect degree of the powder can be adjusted. The source of raw materials is wide and the cost is low. Highly wrinkled structure, rich pore structure Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 3-5µm Single Layer ratio after dispersion:>99% O Content: 30-40%

This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%.
Not easy to stack, good dispersion.
The density, specific surface area, oxygen content and defect degree of the powder can be adjusted.
The source of raw materials is wide and the cost is low.
Highly wrinkled structure, rich pore structure

Storage: Store at room temperature

Application:

1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material.
2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports.
3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene.
4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc.

Product overview:

Diameter: 3-5µm
Single Layer ratio after dispersion:>99%
O Content: 30-40%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GX001
Product Name Single Layer Graphene Oxide Powder, 3-5µm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Aluminum Nitride Insert Heat Plate -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
Density 3.33 g/cc (27.79 lbs/gal)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details