Matexcel Few-layer Conductive Graphene Powder GRA-533

Description
Storage: Store at room temperature Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc. Purity: >99.9% Product overview: Apperance: Black Powder D50: 6-10μm(Customized) Water content: <1% Surface area: 146 m2/g
Datasheet
Description
Storage: Store at room temperature Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc. Purity: >99.9% Product overview: Apperance: Black Powder D50: 6-10μm(Customized) Water content: <1% Surface area: 146 m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Few-layer Conductive Graphene Powder - GRA-533 - Matexcel
Shirley, NY, United States
Few-layer Conductive Graphene Powder
GRA-533
Few-layer Conductive Graphene Powder GRA-533
Storage: Store at room temperature Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc. Purity: >99.9% Product overview: Apperance: Black Powder D50: 6-10μm(Customized) Water content: <1% Surface area: 146 m2/g

Storage: Store at room temperature

Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc.

Purity: >99.9%

Product overview:

Apperance: Black Powder
D50: 6-10μm(Customized)
Water content: <1%
Surface area: 146 m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-533
Product Name Few-layer Conductive Graphene Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details