Matexcel Aminated Graphene quantum dots N-100 GRA-399

Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 3.5-5 nm Solubility: Solvent: water
Datasheet
Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 3.5-5 nm Solubility: Solvent: water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aminated Graphene quantum dots N-100 - GRA-399 - Matexcel
Shirley, NY, United States
Aminated Graphene quantum dots N-100
GRA-399
Aminated Graphene quantum dots N-100 GRA-399
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 3.5-5 nm Solubility: Solvent: water

Application: Composite materials, coatings, construction of optoelectronic devices, etc.

Concentration: 1mg/ml

Size: 3.5-5 nm

Solubility: Solvent: water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-399
Product Name Aminated Graphene quantum dots N-100
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia ceramic insulating gasket -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details