Matexcel Graphene oxide quantum dot solution (yellow fluorescence) GRA-394

Description
Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal size: 5-15 nm Fluorescence quantum yield: 10% Solubility: Solvent: water
Datasheet
Description
Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal size: 5-15 nm Fluorescence quantum yield: 10% Solubility: Solvent: water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene oxide quantum dot solution (yellow fluorescence) - GRA-394 - Matexcel
Shirley, NY, United States
Graphene oxide quantum dot solution (yellow fluorescence)
GRA-394
Graphene oxide quantum dot solution (yellow fluorescence) GRA-394
Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal size: 5-15 nm Fluorescence quantum yield: 10% Solubility: Solvent: water

Product overview:

Layers: 1-5
Thickness: 1-2 nm
Horizontal size: 5-15 nm
Fluorescence quantum yield: 10%

Solubility: Solvent: water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-394
Product Name Graphene oxide quantum dot solution (yellow fluorescence)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Diameter 1.0mm 1.5mm 2.0mm Silicon Nitride Ceramic Rod Si3N4 -  - 3X Ceramic Parts Company Limited
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Rod; Custom Shape
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Blades -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
Performance Features Hard
View Details