Matexcel GRA-390 Graphene powder, 1-5μm GRA-390

Description
Application: Energy storage and power batteries, new energy, solar energy, electronic components, printing, antistatic, electromagnetic shielding, high-performance coatings, lightweight and high-strength composite materials. Purity: ≥99.00% Product overview: Ash (wt%): ≤1.00 Oxygen content (wt%): ≤0.01 Layers: ≤10 Powder resistivity (ρ/Ω·m): ≤1.0 x 10-3 Thermal conductivity (W/m·k): 6 (Perpendicular to the graphene surface); 3,000 (Parallel to graphene surface) Thermal expansion coefficient (1/K): (0.5-1.0)x10-6 (Perpendicular to the graphene surface); (4-6)x10-6 (Parallel to graphene surface) Particle Size: 1-5μm
Datasheet
Description
Application: Energy storage and power batteries, new energy, solar energy, electronic components, printing, antistatic, electromagnetic shielding, high-performance coatings, lightweight and high-strength composite materials. Purity: ≥99.00% Product overview: Ash (wt%): ≤1.00 Oxygen content (wt%): ≤0.01 Layers: ≤10 Powder resistivity (ρ/Ω·m): ≤1.0 x 10-3 Thermal conductivity (W/m·k): 6 (Perpendicular to the graphene surface); 3,000 (Parallel to graphene surface) Thermal expansion coefficient (1/K): (0.5-1.0)x10-6 (Perpendicular to the graphene surface); (4-6)x10-6 (Parallel to graphene surface) Particle Size: 1-5μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GRA-390 Graphene powder, 1-5μm - GRA-390 - Matexcel
Shirley, NY, United States
GRA-390 Graphene powder, 1-5μm
GRA-390
GRA-390 Graphene powder, 1-5μm GRA-390
Application: Energy storage and power batteries, new energy, solar energy, electronic components, printing, antistatic, electromagnetic shielding, high-performance coatings, lightweight and high-strength composite materials. Purity: ≥99.00% Product overview: Ash (wt%): ≤1.00 Oxygen content (wt%): ≤0.01 Layers: ≤10 Powder resistivity (ρ/Ω·m): ≤1.0 x 10-3 Thermal conductivity (W/m·k): 6 (Perpendicular to the graphene surface); 3,000 (Parallel to graphene surface) Thermal expansion coefficient (1/K): (0.5-1.0)x10-6 (Perpendicular to the graphene surface); (4-6)x10-6 (Parallel to graphene surface) Particle Size: 1-5μm

Application: Energy storage and power batteries, new energy, solar energy, electronic components, printing, antistatic, electromagnetic shielding, high-performance coatings, lightweight and high-strength composite materials.

Purity: ≥99.00%

Product overview:

Ash (wt%): ≤1.00
Oxygen content (wt%): ≤0.01
Layers: ≤10
Powder resistivity (ρ/Ω·m): ≤1.0 x 10-3
Thermal conductivity (W/m·k): 6 (Perpendicular to the graphene surface); 3,000 (Parallel to graphene surface)
Thermal expansion coefficient (1/K): (0.5-1.0)x10-6 (Perpendicular to the graphene surface); (4-6)x10-6 (Parallel to graphene surface)

Particle Size: 1-5μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-390
Product Name GRA-390 Graphene powder, 1-5μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details