Matexcel Industrial Multi-Walled Carbon Nanotubes,30-80nm GRA-388

Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: This product is prepared by catalytic cracking under the action of Ni / Al2O3 catalyst. Outer Diameter(OD):30-80nm Length: <10um SSA: >60 m2/g Ash: <5wt% Tap Density: 0.18g/cm3 Hydroxylated and carboxylated derivatives are available.(Prepared by KMnO4 oxidation in H2SO4 solutions under different temperatures and concentrations.)
Datasheet
Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: This product is prepared by catalytic cracking under the action of Ni / Al2O3 catalyst. Outer Diameter(OD):30-80nm Length: <10um SSA: >60 m2/g Ash: <5wt% Tap Density: 0.18g/cm3 Hydroxylated and carboxylated derivatives are available.(Prepared by KMnO4 oxidation in H2SO4 solutions under different temperatures and concentrations.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Walled Carbon Nanotubes,30-80nm - GRA-388 - Matexcel
Shirley, NY, United States
Industrial Multi-Walled Carbon Nanotubes,30-80nm
GRA-388
Industrial Multi-Walled Carbon Nanotubes,30-80nm GRA-388
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: This product is prepared by catalytic cracking under the action of Ni / Al2O3 catalyst. Outer Diameter(OD):30-80nm Length: <10um SSA: >60 m2/g Ash: <5wt% Tap Density: 0.18g/cm3 Hydroxylated and carboxylated derivatives are available.(Prepared by KMnO4 oxidation in H2SO4 solutions under different temperatures and concentrations.)

Storage: Store at room temperature

Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc.

Purity: >95%

Product overview:

This product is prepared by catalytic cracking under the action of Ni / Al2O3 catalyst.
Outer Diameter(OD):30-80nm
Length: <10um
SSA: >60 m2/g
Ash: <5wt%
Tap Density: 0.18g/cm3
Hydroxylated and carboxylated derivatives are available.(Prepared by KMnO4 oxidation in H2SO4 solutions under different temperatures and concentrations.)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-388
Product Name Industrial Multi-Walled Carbon Nanotubes,30-80nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Aluminum Oxide (Al2O3) Nanopowder, Amorphous - NMP-1184 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 45 nm (450 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Double-walled Carbon Nanotube - C2143 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details