Matexcel Industrial Multi-Walled Carbon Nanotubes,10-30nm GRA-387

Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):10-30nm Length: 30-50um SSA: 150 m2/g Ash: <3wt% Tap Density: 0.082g/cm3
Datasheet
Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):10-30nm Length: 30-50um SSA: 150 m2/g Ash: <3wt% Tap Density: 0.082g/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Walled Carbon Nanotubes,10-30nm - GRA-387 - Matexcel
Shirley, NY, United States
Industrial Multi-Walled Carbon Nanotubes,10-30nm
GRA-387
Industrial Multi-Walled Carbon Nanotubes,10-30nm GRA-387
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):10-30nm Length: 30-50um SSA: 150 m2/g Ash: <3wt% Tap Density: 0.082g/cm3

Storage: Store at room temperature

Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc.

Purity: >95%

Product overview:

Outer Diameter(OD):10-30nm
Length: 30-50um
SSA: 150 m2/g
Ash: <3wt%
Tap Density: 0.082g/cm3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-387
Product Name Industrial Multi-Walled Carbon Nanotubes,10-30nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Inorganic Multi-Layered Nano-Fullerenes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type NanoPowder
View Details
Pure Indium (In) Nanopowder, Tetragonal - MET-4035 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 70 nm (700 Å)
View Details