Matexcel Industrial Multi-Walled Carbon Nanotubes, 10-20nm GRA-386

Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):10-20nm Length: 30-50um SSA: 150 m2/g Ash: <3wt% Tap Density: 0.082g/cm3
Datasheet
Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):10-20nm Length: 30-50um SSA: 150 m2/g Ash: <3wt% Tap Density: 0.082g/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Walled Carbon Nanotubes, 10-20nm - GRA-386 - Matexcel
Shirley, NY, United States
Industrial Multi-Walled Carbon Nanotubes, 10-20nm
GRA-386
Industrial Multi-Walled Carbon Nanotubes, 10-20nm GRA-386
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):10-20nm Length: 30-50um SSA: 150 m2/g Ash: <3wt% Tap Density: 0.082g/cm3

Storage: Store at room temperature

Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc.

Purity: >95%

Product overview:

Outer Diameter(OD):10-20nm
Length: 30-50um
SSA: 150 m2/g
Ash: <3wt%
Tap Density: 0.082g/cm3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-386
Product Name Industrial Multi-Walled Carbon Nanotubes, 10-20nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Multi-walled Carbon Nanotube - C2159 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details
NanOxide™ Barium Strontium Titanate Powder - HBS-4000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Barium Strontium Titanate
Application Nanoelectronics; MLCC, Electrode Pastes, and Others
View Details
Aluminum Oxide (Al2O3) Nanopowder, Amorphous - NMP-1184 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 45 nm (450 Å)
View Details