Matexcel Industrial Multi-Walled Carbon Nanotubes, 5-15nm GRA-3857

Description
Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):5-15nm Length: 10-30um SSA: 220-230 m2/g Ash: <3wt%
Datasheet
Description
Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):5-15nm Length: 10-30um SSA: 220-230 m2/g Ash: <3wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Walled Carbon Nanotubes, 5-15nm - GRA-3857 - Matexcel
Shirley, NY, United States
Industrial Multi-Walled Carbon Nanotubes, 5-15nm
GRA-3857
Industrial Multi-Walled Carbon Nanotubes, 5-15nm GRA-3857
Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):5-15nm Length: 10-30um SSA: 220-230 m2/g Ash: <3wt%

Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc.

Purity: >95%

Product overview:

Outer Diameter(OD):5-15nm
Length: 10-30um
SSA: 220-230 m2/g
Ash: <3wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-3857
Product Name Industrial Multi-Walled Carbon Nanotubes, 5-15nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Pure Silicon (Si) Nanopowder, Amorphous - MET-0078 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 100 nm (1000 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2155 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details