Matexcel Industrial Multi-Walled Carbon Nanotubes, 4-6nm GRA-384

Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):4-6nm Length: 20um SSA: 500-700 m2/g Ash: <3wt%
Datasheet
Description
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):4-6nm Length: 20um SSA: 500-700 m2/g Ash: <3wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multi-Walled Carbon Nanotubes, 4-6nm - GRA-384 - Matexcel
Shirley, NY, United States
Industrial Multi-Walled Carbon Nanotubes, 4-6nm
GRA-384
Industrial Multi-Walled Carbon Nanotubes, 4-6nm GRA-384
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):4-6nm Length: 20um SSA: 500-700 m2/g Ash: <3wt%

Storage: Store at room temperature

Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc.

Purity: >95%

Product overview:

Outer Diameter(OD):4-6nm
Length: 20um
SSA: 500-700 m2/g
Ash: <3wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-384
Product Name Industrial Multi-Walled Carbon Nanotubes, 4-6nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Cesium Tungsten Oxide (Cs0.33WO3) Nanopowder - NMP-1153 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 18 nm (180 Å)
View Details