Matexcel Fluorinated Graphene GRA-361

Description
F: C : 1±0.05 Ash: <1wt% Thickness: 3-10nm Diameter: 0.2-3μm D50: <10μm BET(m2/g): 180-210 Tap density(g/L): 300-400 Contact angle: 125-135
Datasheet
Description
F: C : 1±0.05 Ash: <1wt% Thickness: 3-10nm Diameter: 0.2-3μm D50: <10μm BET(m2/g): 180-210 Tap density(g/L): 300-400 Contact angle: 125-135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorinated Graphene - GRA-361 - Matexcel
Shirley, NY, United States
Fluorinated Graphene
GRA-361
Fluorinated Graphene GRA-361
F: C : 1±0.05 Ash: <1wt% Thickness: 3-10nm Diameter: 0.2-3μm D50: <10μm BET(m2/g): 180-210 Tap density(g/L): 300-400 Contact angle: 125-135

F: C : 1±0.05
Ash: <1wt%
Thickness: 3-10nm
Diameter: 0.2-3μm
D50: <10μm
BET(m2/g): 180-210
Tap density(g/L): 300-400
Contact angle: 125-135

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-361
Product Name Fluorinated Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Silicon Carbide SiC Cantilever Paddle -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Density 3.12 g/cc (26.04 lbs/gal)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details