Matexcel Graphene Nanoplatelets GRA-359

Description
Carbon content: ~96wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~20nm Diameter: 0.2-1μm BET(m2/g): ~80 Electric conductivity(S/m): ~20000
Datasheet
Description
Carbon content: ~96wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~20nm Diameter: 0.2-1μm BET(m2/g): ~80 Electric conductivity(S/m): ~20000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanoplatelets - GRA-359 - Matexcel
Shirley, NY, United States
Graphene Nanoplatelets
GRA-359
Graphene Nanoplatelets GRA-359
Carbon content: ~96wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~20nm Diameter: 0.2-1μm BET(m2/g): ~80 Electric conductivity(S/m): ~20000

Carbon content: ~96wt%
Oxygen content: ~3wt%
Ash: <1wt%
Thickness: ~20nm
Diameter: 0.2-1μm
BET(m2/g): ~80
Electric conductivity(S/m): ~20000

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-359
Product Name Graphene Nanoplatelets
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Machinable Ceramic Bushing -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details
Silicon Nitride Ceramic Disc -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details