Matexcel Large-size Graphene Oxide GRA-352

Description
Carbon content: ~42wt% Oxygen content: ~54wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 5-40μm Ash: <1wt% BET(m2/g): ~207 Exfoliation rate: >95%
Datasheet
Description
Carbon content: ~42wt% Oxygen content: ~54wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 5-40μm Ash: <1wt% BET(m2/g): ~207 Exfoliation rate: >95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large-size Graphene Oxide - GRA-352 - Matexcel
Shirley, NY, United States
Large-size Graphene Oxide
GRA-352
Large-size Graphene Oxide GRA-352
Carbon content: ~42wt% Oxygen content: ~54wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 5-40μm Ash: <1wt% BET(m2/g): ~207 Exfoliation rate: >95%

Carbon content: ~42wt%
Oxygen content: ~54wt%
Sulfur content: <1.5%
Thickness: ~1nm
Monolayer Diameter: 5-40μm
Ash: <1wt%
BET(m2/g): ~207
Exfoliation rate: >95%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-352
Product Name Large-size Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia Tube -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Tube
Applications Abrasion Resistant; Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High precision machining of zirconia plunger -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Performance Features Machinable ceramic
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details