Matexcel Single-wall Carbon Nanotubes, 1-3nm GRA-342

Description
OD: 1-3nm Length: >15um Purity: >85% SSA(m2/g): 400-600m²/g Tap density: 0.07-0.2g/cm3 Metal impurities: <15%
Datasheet
Description
OD: 1-3nm Length: >15um Purity: >85% SSA(m2/g): 400-600m²/g Tap density: 0.07-0.2g/cm3 Metal impurities: <15%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-wall Carbon Nanotubes, 1-3nm - GRA-342 - Matexcel
Shirley, NY, United States
Single-wall Carbon Nanotubes, 1-3nm
GRA-342
Single-wall Carbon Nanotubes, 1-3nm GRA-342
OD: 1-3nm Length: >15um Purity: >85% SSA(m2/g): 400-600m²/g Tap density: 0.07-0.2g/cm3 Metal impurities: <15%

OD: 1-3nm
Length: >15um
Purity: >85%
SSA(m2/g): 400-600m²/g
Tap density: 0.07-0.2g/cm3
Metal impurities: <15%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-342
Product Name Single-wall Carbon Nanotubes, 1-3nm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Zirconium Oxide (ZrO2) Nanopowder, Water Dispersion - NMP-1025 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 40 nm (400 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2157 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details