Matexcel Multi-wall Carbon Nanotubes, 40-60nm, <2μm GRA-340

Description
OD: 40-60nm Purity: >97% Length: <2μm SSA: 60~160 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
Datasheet
Description
OD: 40-60nm Purity: >97% Length: <2μm SSA: 60~160 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-wall Carbon Nanotubes, 40-60nm, <2μm - GRA-340 - Matexcel
Shirley, NY, United States
Multi-wall Carbon Nanotubes, 40-60nm, <2μm
GRA-340
Multi-wall Carbon Nanotubes, 40-60nm, <2μm GRA-340
OD: 40-60nm Purity: >97% Length: <2μm SSA: 60~160 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3

OD: 40-60nm
Purity: >97%
Length: <2μm
SSA: 60~160 m2/g
ASH: <3>Tap Density: 0.03-0.16 g/cm3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-340
Product Name Multi-wall Carbon Nanotubes, 40-60nm, <2μm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Inorganic Multi-Wall Nanotubes -  - Nanotech Industrial Solutions
Nanotech Industrial Solutions
Specs
Type Nanotube
View Details
Cadmium Selenide (CdSe) Nanopowder - NMP-1163 - Matexcel
Specs
Type NanoPowder
Size / Diameter 100 nm (1000 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details