Matexcel Multi-wall Carbon Nanotubes, 20-40nm, <2μm GRA-339

Description
OD: 20-40nm Purity: >97% Length: <2μm SSA: 70~150 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
Datasheet
Description
OD: 20-40nm Purity: >97% Length: <2μm SSA: 70~150 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-wall Carbon Nanotubes, 20-40nm, <2μm - GRA-339 - Matexcel
Shirley, NY, United States
Multi-wall Carbon Nanotubes, 20-40nm, <2μm
GRA-339
Multi-wall Carbon Nanotubes, 20-40nm, <2μm GRA-339
OD: 20-40nm Purity: >97% Length: <2μm SSA: 70~150 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3

OD: 20-40nm
Purity: >97%
Length: <2μm
SSA: 70~150 m2/g
ASH: <3>Tap Density: 0.03-0.16 g/cm3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-339
Product Name Multi-wall Carbon Nanotubes, 20-40nm, <2μm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Pure Tungsten (W) Nanopowder, Metal Basis - MET-4002 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 35 nm (350 Å)
View Details
Solid Lubricant - CSL660EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details