Matexcel Multi-wall Carbon Nanotubes, 10-20nm, <2μm GRA-338

Description
OD: 10-20nm Purity: >97% Length: <2μm SSA: 100~160 m2/g ASH: <3>Tap Density: 0.27-0.40 g/cm3
Datasheet
Description
OD: 10-20nm Purity: >97% Length: <2μm SSA: 100~160 m2/g ASH: <3>Tap Density: 0.27-0.40 g/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-wall Carbon Nanotubes, 10-20nm, <2μm - GRA-338 - Matexcel
Shirley, NY, United States
Multi-wall Carbon Nanotubes, 10-20nm, <2μm
GRA-338
Multi-wall Carbon Nanotubes, 10-20nm, <2μm GRA-338
OD: 10-20nm Purity: >97% Length: <2μm SSA: 100~160 m2/g ASH: <3>Tap Density: 0.27-0.40 g/cm3

OD: 10-20nm
Purity: >97%
Length: <2μm
SSA: 100~160 m2/g
ASH: <3>Tap Density: 0.27-0.40 g/cm3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-338
Product Name Multi-wall Carbon Nanotubes, 10-20nm, <2μm
Type Nanotube
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Pure Aluminum (Al) Nanopowder, Metal Basis - MET-4017 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 18 nm (180 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube (Bundled) - C2147 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details