Matexcel Graphene Film on quartz substrates GRA-316

Description
Quartz Parameters: Round or square Thickness: 3 mm or 1 mm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
Datasheet
Description
Quartz Parameters: Round or square Thickness: 3 mm or 1 mm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Film on quartz substrates - GRA-316 - Matexcel
Shirley, NY, United States
Graphene Film on quartz substrates
GRA-316
Graphene Film on quartz substrates GRA-316
Quartz Parameters: Round or square Thickness: 3 mm or 1 mm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%

Quartz Parameters: Round or square
Thickness: 3 mm or 1 mm
Layers: single layer or muti-layers (<10)
Size: 1*1cm, 2*2cm, 5*5cm
Coverage rate: 97% or 85%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-316
Product Name Graphene Film on quartz substrates
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina Ceramic Plate -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina
Shape / Form Plate / Board
Applications Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Precision machining of zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Performance Features Machinable ceramic
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details