Matexcel Graphene Film on Silicon Oxide Substrates GRA-315

Description
Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
Datasheet
Description
Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Film on Silicon Oxide Substrates - GRA-315 - Matexcel
Shirley, NY, United States
Graphene Film on Silicon Oxide Substrates
GRA-315
Graphene Film on Silicon Oxide Substrates GRA-315
Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85%

Type: P type heavily doped (R: 3*3Ω10cm)
Thickness: 525+20μm
Thickness of oxide layer: 300nm
Layers: single layer or muti-layers (<10)
Size: 1*1cm, 2*2cm, 5*5cm
Coverage rate: 97% or 85%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-315
Product Name Graphene Film on Silicon Oxide Substrates
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Diameter 4mm Length 20mm Silicon Nitride Pin Rod -  - 3X Ceramic Parts Company Limited
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
Density 3.2 g/cc (26.71 lbs/gal)
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum Oxide Ceramic -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; SpecialtyMaterial
Applications Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
Performance Features Porous material; Hard
View Details