Matexcel Single Layer Graphene Oxide, Dispersion in Water GRA-256

Description
Aqueous dispersion, 175 ml Concentration: 500 mg/L Composition: Carbon (79%), Oxygen (20%) Flake size: 0.3-0.7 microns Thickness: 1 atomic layer - at least 80%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Aqueous dispersion, 175 ml Concentration: 500 mg/L Composition: Carbon (79%), Oxygen (20%) Flake size: 0.3-0.7 microns Thickness: 1 atomic layer - at least 80%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene Oxide, Dispersion in Water - GRA-256 - Matexcel
Shirley, NY, United States
Single Layer Graphene Oxide, Dispersion in Water
GRA-256
Single Layer Graphene Oxide, Dispersion in Water GRA-256
Aqueous dispersion, 175 ml Concentration: 500 mg/L Composition: Carbon (79%), Oxygen (20%) Flake size: 0.3-0.7 microns Thickness: 1 atomic layer - at least 80%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Aqueous dispersion, 175 ml
Concentration: 500 mg/L
Composition: Carbon (79%), Oxygen (20%)
Flake size: 0.3-0.7 microns
Thickness: 1 atomic layer - at least 80%.
Color:Brown

Application:

Graphene-polymer composite materials
Ultrastrong graphene oxide paper
Transparent conductive coatings
Solar cells
Supercapacitors
Support for metaliic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-256
Product Name Single Layer Graphene Oxide, Dispersion in Water
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Ceramic Welding Guide Pin with Stainless Steel Base -  - 3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Density 6 g/cc (50.07 lbs/gal)
MOR / Flexural Strength 137785 psi (950000 KPa)
View Details