Matexcel High Purity Graphene, <10nm Water Dispersion GRA-229

Description
Graphene Thickness: <10nm Layers: <10 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~700m2/g Graphene Content: 1~1.5wt% Electrical conductivity: EC=1000~1500 S/m
Datasheet
Description
Graphene Thickness: <10nm Layers: <10 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~700m2/g Graphene Content: 1~1.5wt% Electrical conductivity: EC=1000~1500 S/m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Graphene, <10nm Water Dispersion - GRA-229 - Matexcel
Shirley, NY, United States
High Purity Graphene, <10nm Water Dispersion
GRA-229
High Purity Graphene, <10nm Water Dispersion GRA-229
Graphene Thickness: <10nm Layers: <10 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~700m2/g Graphene Content: 1~1.5wt% Electrical conductivity: EC=1000~1500 S/m

Graphene Thickness: <10nm
Layers: <10
Graphene Average Particle Diameter: 1~10um
Graphene Surface Area: 500~700m2/g
Graphene Content: 1~1.5wt%
Electrical conductivity: EC=1000~1500 S/m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-229
Product Name High Purity Graphene, <10nm Water Dispersion
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Zirconia Ceramic Tube Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Density 6.02 g/cc (50.24 lbs/gal)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Ceramic Blades -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Abrasion Resistant; Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
Performance Features Hard
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details