Matexcel Graphene Oxide, Diameter: 8~15um GRA-225

Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 8~15um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 8~15um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide, Diameter: 8~15um - GRA-225 - Matexcel
Shirley, NY, United States
Graphene Oxide, Diameter: 8~15um
GRA-225
Graphene Oxide, Diameter: 8~15um GRA-225
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 8~15um Oxygen Content: 30~50wt%

Purity: 98%
Graphene Thickness: 1~2nm
Layers: <3
Graphene Average Particle Diameter: 8~15um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-225
Product Name Graphene Oxide, Diameter: 8~15um
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Ceramic to Metal Brazing Tube Ring -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum Oxide Ceramic -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Material Type Alumina; Silicon Carbide; Tungsten Carbide; Silicon Nitride; SpecialtyMaterial
Applications Biomaterial; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
Performance Features Porous material; Hard
View Details