Matexcel Graphene Oxide Gel, Diameter: >50um GRA-214

Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Gel, Diameter: >50um - GRA-214 - Matexcel
Shirley, NY, United States
Graphene Oxide Gel, Diameter: >50um
GRA-214
Graphene Oxide Gel, Diameter: >50um GRA-214
Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt%

Purity: 98%
Graphene Thickness: 1~2nm
Layers: <3
Graphene Average Particle Diameter: >50um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-214
Product Name Graphene Oxide Gel, Diameter: >50um
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Alumina Ceramic Robot Arm F Type -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Density 3.9 g/cc (32.55 lbs/gal)
Compressive Strength 377096 psi (2.60E6 KPa)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details