Matexcel Graphene Nanopowder, 8nm GRA-209

Description
Specific surface area- ≥15 m2/g Color: Black Purity: 99.9% Average flake thickness: 8 nm (20-30 monolayers) Average Particle (lateral) size: ~ 5μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Specific surface area- ≥15 m2/g Color: Black Purity: 99.9% Average flake thickness: 8 nm (20-30 monolayers) Average Particle (lateral) size: ~ 5μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanopowder, 8nm - GRA-209 - Matexcel
Shirley, NY, United States
Graphene Nanopowder, 8nm
GRA-209
Graphene Nanopowder, 8nm GRA-209
Specific surface area- ≥15 m2/g Color: Black Purity: 99.9% Average flake thickness: 8 nm (20-30 monolayers) Average Particle (lateral) size: ~ 5μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Specific surface area- ≥15 m2/g
Color: Black
Purity: 99.9%
Average flake thickness: 8 nm (20-30 monolayers)
Average Particle (lateral) size: ~ 5μm

Application:

Graphene-polymer composite materials
Electrically and thermally conductive composites
Conductive coatings
Aerospace industry
Fire retardants
Support for metallic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-209
Product Name Graphene Nanopowder, 8nm
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Magnetic Fe2O3@SiO2 Nanopowder, Positive charge - NMP-1102 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 20 nm (200 Å)
View Details