Matexcel Graphene Nanopowder, 6-8 nm GRA-208

Description
Graphene Thickness: 6-8 nm Graphene Average Particle Diameter: 15 micron Graphene Surface Area: 120-150 m2/g Graphene Carbon: 99.5+% Graphene Electrical Conductivity (siemens/meter): 107 (parallel to surface), 102 (perpendicular to surface) Graphene Thermal Conductivity (watts/meter-K): 3000 (parallel to surface), 6 (perpendicular to surface) Application: Medical devices Tissue engineering Biomicrorobotics Drug delivery
Datasheet
Description
Graphene Thickness: 6-8 nm Graphene Average Particle Diameter: 15 micron Graphene Surface Area: 120-150 m2/g Graphene Carbon: 99.5+% Graphene Electrical Conductivity (siemens/meter): 107 (parallel to surface), 102 (perpendicular to surface) Graphene Thermal Conductivity (watts/meter-K): 3000 (parallel to surface), 6 (perpendicular to surface) Application: Medical devices Tissue engineering Biomicrorobotics Drug delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanopowder, 6-8 nm - GRA-208 - Matexcel
Shirley, NY, United States
Graphene Nanopowder, 6-8 nm
GRA-208
Graphene Nanopowder, 6-8 nm GRA-208
Graphene Thickness: 6-8 nm Graphene Average Particle Diameter: 15 micron Graphene Surface Area: 120-150 m2/g Graphene Carbon: 99.5+% Graphene Electrical Conductivity (siemens/meter): 107 (parallel to surface), 102 (perpendicular to surface) Graphene Thermal Conductivity (watts/meter-K): 3000 (parallel to surface), 6 (perpendicular to surface) Application: Medical devices Tissue engineering Biomicrorobotics Drug delivery

Graphene Thickness: 6-8 nm
Graphene Average Particle Diameter: 15 micron
Graphene Surface Area: 120-150 m2/g
Graphene Carbon: 99.5+%
Graphene Electrical Conductivity (siemens/meter): 107 (parallel to surface), 102 (perpendicular to surface)
Graphene Thermal Conductivity (watts/meter-K): 3000 (parallel to surface), 6 (perpendicular to surface)

Application:

Medical devices
Tissue engineering
Biomicrorobotics
Drug delivery

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-208
Product Name Graphene Nanopowder, 6-8 nm
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
NanOxide™ Strontium Titanate Powder - HPS-2000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Strontium Titanate
Application Nanoelectronics; Fire Dielectric Systems and Others
View Details
Nickel (III) Oxide (Ni2O3) Nanopowder - NMP-1087 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 40 nm (400 Å)
View Details