Matexcel Graphene Nanopowder, 60nm GRA-207

Description
Specific surface area: ≤40 m2/g Color: Black Purity: 98.5% Average flake thickness: 60 nm Particle (lateral) size: ≤7 μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Specific surface area: ≤40 m2/g Color: Black Purity: 98.5% Average flake thickness: 60 nm Particle (lateral) size: ≤7 μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanopowder, 60nm - GRA-207 - Matexcel
Shirley, NY, United States
Graphene Nanopowder, 60nm
GRA-207
Graphene Nanopowder, 60nm GRA-207
Specific surface area: ≤40 m2/g Color: Black Purity: 98.5% Average flake thickness: 60 nm Particle (lateral) size: ≤7 μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Specific surface area: ≤40 m2/g
Color: Black
Purity: 98.5%
Average flake thickness: 60 nm
Particle (lateral) size: ≤7 μm

Application:

Graphene-polymer composite materials
Electrically and thermally conductive composites
Conductive coatings
Aerospace industry
Fire retardants
Support for metallic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-207
Product Name Graphene Nanopowder, 60nm
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube (Bundled) - C2147 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details