Matexcel Graphene Nanopowder, 3nm GRA-206

Description
Color: Black Average Thickness: > 3nm (between 3-8 graphene monolayers) Lateral dimensions: 2-8 microns Application: An additive for Lithium-Ion batteries Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Color: Black Average Thickness: > 3nm (between 3-8 graphene monolayers) Lateral dimensions: 2-8 microns Application: An additive for Lithium-Ion batteries Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanopowder, 3nm - GRA-206 - Matexcel
Shirley, NY, United States
Graphene Nanopowder, 3nm
GRA-206
Graphene Nanopowder, 3nm GRA-206
Color: Black Average Thickness: > 3nm (between 3-8 graphene monolayers) Lateral dimensions: 2-8 microns Application: An additive for Lithium-Ion batteries Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Color: Black
Average Thickness: > 3nm (between 3-8 graphene monolayers)
Lateral dimensions: 2-8 microns

Application:

An additive for Lithium-Ion batteries
Graphene-polymer composite materials
Electrically and thermally conductive composites
Conductive coatings
Aerospace industry
Fire retardants
Support for metaliic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-206
Product Name Graphene Nanopowder, 3nm
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Nickel (III) Oxide (Ni2O3) Nanopowder - NMP-1087 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 40 nm (400 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Multi-walled Carbon Nanotube - C2157 - TCI America
Specs
Type Nanotube; Double or Multi-Walled Nanotube
Material Carbon
View Details