Matexcel Graphene Nanopowder, 12nm GRA-204

Description
Specific surface area-80 m/g2 Color: Black Purity: 99.2% Average flake thickness: 12 nm (30-50 monolayers) Average Particle (lateral) size: ~ 4500 nm (1500-10000) nm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metalic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Specific surface area-80 m/g2 Color: Black Purity: 99.2% Average flake thickness: 12 nm (30-50 monolayers) Average Particle (lateral) size: ~ 4500 nm (1500-10000) nm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metalic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanopowder, 12nm - GRA-204 - Matexcel
Shirley, NY, United States
Graphene Nanopowder, 12nm
GRA-204
Graphene Nanopowder, 12nm GRA-204
Specific surface area-80 m/g2 Color: Black Purity: 99.2% Average flake thickness: 12 nm (30-50 monolayers) Average Particle (lateral) size: ~ 4500 nm (1500-10000) nm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metalic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Specific surface area-80 m/g2
Color: Black
Purity: 99.2%
Average flake thickness: 12 nm (30-50 monolayers)
Average Particle (lateral) size: ~ 4500 nm (1500-10000) nm

Application:

Graphene-polymer composite materials
Electrically and thermally conductive composites
Conductive coatings
Aerospace industry
Fire retardants
Support for metalic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-204
Product Name Graphene Nanopowder, 12nm
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
NanOxide™ Strontium Titanate Powder - HPS-2000 - TPL, Inc.
Specs
Type NanoPowder
Material Ceramic / Carbide; Strontium Titanate
Application Nanoelectronics; Fire Dielectric Systems and Others
View Details
Antimony Tin Oxide (ATO) Nanopowder - NMP-1180 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 28 nm (280 Å)
View Details