Matexcel Graphene Nanopowder Flakes, 1.6 nm GRA-202

Description
Color: Black Average flake thickness: 1.6 nm (less than 3 monolayers) Average Particle (lateral) size: ~10 microns. Average X & Y Dimensions (um): ≤ 10 Specific Surface Area (m²/gm): 400 – 800 True Density (gm/cm³): ≤ 2.20 Solids (Percent): ≥ 97.90 Carbon Content (percent of carbon): ≥ 95.00 Oxygen Content (Percent of Oxygen): ≤ 2.50 Hydrogen Content (Percent of Hydrogen): ≤ 2.00 Nitrogen Content (Percent of Nitrogen): ≤ 0.50 Ash Content (Percent of Ash): ≤ 2.50 Moisture (Percent): ≤ 0.50 Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Color: Black Average flake thickness: 1.6 nm (less than 3 monolayers) Average Particle (lateral) size: ~10 microns. Average X & Y Dimensions (um): ≤ 10 Specific Surface Area (m²/gm): 400 – 800 True Density (gm/cm³): ≤ 2.20 Solids (Percent): ≥ 97.90 Carbon Content (percent of carbon): ≥ 95.00 Oxygen Content (Percent of Oxygen): ≤ 2.50 Hydrogen Content (Percent of Hydrogen): ≤ 2.00 Nitrogen Content (Percent of Nitrogen): ≤ 0.50 Ash Content (Percent of Ash): ≤ 2.50 Moisture (Percent): ≤ 0.50 Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nanopowder Flakes, 1.6 nm - GRA-202 - Matexcel
Shirley, NY, United States
Graphene Nanopowder Flakes, 1.6 nm
GRA-202
Graphene Nanopowder Flakes, 1.6 nm GRA-202
Color: Black Average flake thickness: 1.6 nm (less than 3 monolayers) Average Particle (lateral) size: ~10 microns. Average X & Y Dimensions (um): ≤ 10 Specific Surface Area (m²/gm): 400 – 800 True Density (gm/cm³): ≤ 2.20 Solids (Percent): ≥ 97.90 Carbon Content (percent of carbon): ≥ 95.00 Oxygen Content (Percent of Oxygen): ≤ 2.50 Hydrogen Content (Percent of Hydrogen): ≤ 2.00 Nitrogen Content (Percent of Nitrogen): ≤ 0.50 Ash Content (Percent of Ash): ≤ 2.50 Moisture (Percent): ≤ 0.50 Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings Aerospace industry Fire retardants Support for metaliic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Color: Black
Average flake thickness: 1.6 nm (less than 3 monolayers)
Average Particle (lateral) size: ~10 microns.
Average X & Y Dimensions (um): ≤ 10
Specific Surface Area (m²/gm): 400 – 800
True Density (gm/cm³): ≤ 2.20
Solids (Percent): ≥ 97.90
Carbon Content (percent of carbon): ≥ 95.00
Oxygen Content (Percent of Oxygen): ≤ 2.50
Hydrogen Content (Percent of Hydrogen): ≤ 2.00
Nitrogen Content (Percent of Nitrogen): ≤ 0.50
Ash Content (Percent of Ash): ≤ 2.50
Moisture (Percent): ≤ 0.50

Application:

Graphene-polymer composite materials
Electrically and thermally conductive composites
Conductive coatings
Aerospace industry
Fire retardants
Support for metaliic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Nanomaterials
Product Number GRA-202
Product Name Graphene Nanopowder Flakes, 1.6 nm
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Aluminum Oxide (Al2O3) Nanopowder, Alpha - NMP-011 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 78 nm (780 Å)
View Details
Solder Plated Sheets - NanoFoil® - Indium Corporation
Specs
Type Nanostructured Material or Compound
Material Metal
Application Nano Scale Soldering
View Details
Single-walled Carbon Nanotube - C2142 - TCI America
Specs
Type Nanotube; Single Walled Nanotube
Material Carbon
View Details