Matexcel 3D Multilayer Freestanding Graphene Foam, 2"x2" GRA-190

Description
Sample Size 2 inch x 2 inch Thickness 1.2 mm Carbon Content 99%, no metal support Density 4 mg/cm3 Pore Size 580 microns
Datasheet
Description
Sample Size 2 inch x 2 inch Thickness 1.2 mm Carbon Content 99%, no metal support Density 4 mg/cm3 Pore Size 580 microns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Multilayer Freestanding Graphene Foam, 2
Shirley, NY, United States
3D Multilayer Freestanding Graphene Foam, 2"x2"
GRA-190
3D Multilayer Freestanding Graphene Foam, 2"x2" GRA-190
Sample Size 2 inch x 2 inch Thickness 1.2 mm Carbon Content 99%, no metal support Density 4 mg/cm3 Pore Size 580 microns

Sample Size 2 inch x 2 inch
Thickness 1.2 mm
Carbon Content 99%, no metal support
Density 4 mg/cm3
Pore Size 580 microns

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-190
Product Name 3D Multilayer Freestanding Graphene Foam, 2"x2"
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Alumina Ceramic Robot Arm F Type -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Density 3.9 g/cc (32.55 lbs/gal)
Compressive Strength 377096 psi (2.60E6 KPa)
View Details
Alumina ceramic positioning pin -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details