Matexcel High Purity Pseudo Boehmite Powder CAT-018

Description
The product has the characteristics of high purity (sodium content less than 90ppm) and strong particle fluidity; its high purity and adjustable physicochemical properties make it a kind of high-quality catalytic raw material, which can be used as molecular sieve raw material, catalyst carrier and binder Wait. Product overview: Na2O: <20ppm Al2O3: >98% Specific surface area: ~350m2/g Pore size: ~25 nm Pore volume: >1.2 mL/g Particle size (D 90): 150 μm Bulk density: 250~350 g/L
Datasheet
Description
The product has the characteristics of high purity (sodium content less than 90ppm) and strong particle fluidity; its high purity and adjustable physicochemical properties make it a kind of high-quality catalytic raw material, which can be used as molecular sieve raw material, catalyst carrier and binder Wait. Product overview: Na2O: <20ppm Al2O3: >98% Specific surface area: ~350m2/g Pore size: ~25 nm Pore volume: >1.2 mL/g Particle size (D 90): 150 μm Bulk density: 250~350 g/L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Pseudo Boehmite Powder - CAT-018 - Matexcel
Shirley, NY, United States
High Purity Pseudo Boehmite Powder
CAT-018
High Purity Pseudo Boehmite Powder CAT-018
The product has the characteristics of high purity (sodium content less than 90ppm) and strong particle fluidity; its high purity and adjustable physicochemical properties make it a kind of high-quality catalytic raw material, which can be used as molecular sieve raw material, catalyst carrier and binder Wait. Product overview: Na2O: <20ppm Al2O3: >98% Specific surface area: ~350m2/g Pore size: ~25 nm Pore volume: >1.2 mL/g Particle size (D 90): 150 μm Bulk density: 250~350 g/L

The product has the characteristics of high purity (sodium content less than 90ppm) and strong particle fluidity; its high purity and adjustable physicochemical properties make it a kind of high-quality catalytic raw material, which can be used as molecular sieve raw material, catalyst carrier and binder Wait.

Product overview:

Na2O: <20ppm
Al2O3: >98%
Specific surface area: ~350m2/g
Pore size: ~25 nm
Pore volume: >1.2 mL/g
Particle size (D 90): 150 μm
Bulk density: 250~350 g/L

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CAT-018
Product Name High Purity Pseudo Boehmite Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details