Pitch: 70 nm
Surface feature: Silicon Oxide ridges
Substrate: Silicon
Mounting: Mounted on Topcon 15 mm round mounts, 10 mm high
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-826 |
| Product Name | Microscopy Reference Standard 826 |