Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Pin Mounted (12.7mm dia. x 15.7mm height, AMRAY special slotted head)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-765 |
| Product Name | Microscopy Reference Standard 765 |