Application: It can be added into various synthetic resins raw materials such as PP, PS, PE, PC, ABS, PA, etc, all kinds of paints, and adhesives.
Product overview:
Characteristic: 1. High transparency: It just has little effect on the transparency of resin after adding them into transparent resin such as PS and AS, etc. 2. Permanent product protection , long-_x0002_lasting antimicrobial effect and present no hazards to humans and environment.
Specific area: 254g/㎡
Recommended dosage: 0.5% (Note: For the coatings and adhesives, this powder can be added directly into the base material around 0.1-1.2% by weight.)
Particle Size: 10μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0001 |
| Product Name | Silicate Carrying Silver Inorganic Antimicrobial Powder |