MACOM Up/Down Converter MAUC-011003-TR0500

Description
Up Converter 27.5-33.4 GHz. The MAUC-011003 is an integrated up-converter assembled in a lead-free 4 mm 24-lead PQFN plastic package. This device has a typical conversion gain of 12 dB, and an image rejection of 15 dBc. This up-converter includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and 2xLO leakage over the gain control range. The output IP3 is 32 dBm at maximum gain. The MAUC-011003 is ideally suited for 28 and 32 GHz band point-to-point radios under both LSB and USB operation and Ka-Band VSAT applications.
Request a Quote Datasheet
Description
Up Converter 27.5-33.4 GHz. The MAUC-011003 is an integrated up-converter assembled in a lead-free 4 mm 24-lead PQFN plastic package. This device has a typical conversion gain of 12 dB, and an image rejection of 15 dBc. This up-converter includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and 2xLO leakage over the gain control range. The output IP3 is 32 dBm at maximum gain. The MAUC-011003 is ideally suited for 28 and 32 GHz band point-to-point radios under both LSB and USB operation and Ka-Band VSAT applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - MAUC-011003-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
MAUC-011003-TR0500
Up/Down Converter MAUC-011003-TR0500
Up Converter 27.5-33.4 GHz. The MAUC-011003 is an integrated up-converter assembled in a lead-free 4 mm 24-lead PQFN plastic package. This device has a typical conversion gain of 12 dB, and an image rejection of 15 dBc. This up-converter includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and 2xLO leakage over the gain control range. The output IP3 is 32 dBm at maximum gain. The MAUC-011003 is ideally suited for 28 and 32 GHz band point-to-point radios under both LSB and USB operation and Ka-Band VSAT applications.

Up Converter 27.5-33.4 GHz. The MAUC-011003 is an integrated up-converter assembled in a lead-free 4 mm 24-lead PQFN plastic package. This device has a typical conversion gain of 12 dB, and an image rejection of 15 dBc. This up-converter includes a LO doubler, LO buffer amplifier, and RF buffer amplifier. Variable gain can be achieved by adjusting the bias, with turn-down trajectories optimized to maintain linearity and 2xLO leakage over the gain control range. The output IP3 is 32 dBm at maximum gain.

The MAUC-011003 is ideally suited for 28 and 32 GHz band point-to-point radios under both LSB and USB operation and Ka-Band VSAT applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number MAUC-011003-TR0500
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Converters, Discriminators, T/R Modules - HCF-4-9021 - Crane Aerospace & Electronics
Specs
Input Frequency 140 to 180 MHz
View Details
17 - 27 GHz K Band Image Reject Downconverter - TGC4610-SM - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Features RoHS
View Details
Downconverter - MADC-011010 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor QFN
Input Frequency 37000 to 40000 MHz
View Details
Upconverter - QMU Series - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Converter Type Upconverter
Connectors SMA
Input Frequency 18000 to 110000 MHz
View Details