The MADC-011022-DIE is an integrated E-band downconverter die for direct conversion applications from 71 to 86 GHz. It features 12 dB conversion gain, a noise figure of 5 dB, and an input IP3 of 2 dBm, with a quadrature I/Q baseband output up to 4 GHz bandwidth. The die includes a built-in LO×8 buffer and operates with a -5 dBm LO input. Its physical dimensions are 2.48 × 2.98 × 0.1 mm, and it requires a backside thermal and RF ground connection. The device is rated for operation from -40 to 85°C, with a maximum junction temperature of 150°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Frequency Converters |
| Product Number | MADC-011022-DIE |
| Product Name | Downconverter |
| Converter Type | Downconverter |
| Form Factor | Die |
| Input Frequency | 71000 to 86000 MHz |
| Output Frequency | 0.0 to 4000 MHz |