2085-6013-00 -- RF DETECTORS
MACOM
RF Detectors
2085-6013-00
Description
RF Detector IC
-
Quarktwin Technology Ltd.
Description
RF Detector IC
Technical Specifications
|
Product Category
|
RF Phase Detectors and Comparators |
|
Product Number
|
2085-6013-00 |
|
Product Name
|
RF Detectors |
Unlock Full Specs
to access all available technical data
Similar Products
Input Frequency Range
500 to 4000 MHz
Power Level
43.01 dBm
LO/RF Isolation
25 dB
View Details
Crane Aerospace & Electronics
Input Frequency Range
55 to 65 MHz
View Details
Input Frequency Range
6000 to 18000 MHz
LO/RF Impedance
50 ohms
DC Voltage
559 millivolts
View Details