MAC-MOD Analytical, Inc. ProntoSIL C30, 4.6 x 50 mm, 5 µm, 300A 0546K300PS050

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C30, 4.6 x 50 mm, 5 µm, 300A
0546K300PS050
ProntoSIL C30, 4.6 x 50 mm, 5 µm, 300A 0546K300PS050
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 0546K300PS050
Product Name ProntoSIL C30, 4.6 x 50 mm, 5 µm, 300A
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.1 x 150 mm - 79464 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0300 µm (0.0012 mils)
Column Length 3.3 cm (1.3 inch)
View Details
UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
IsoBar Systems 3.0 mm ID, Parker Port 3.0 cm - 5030IP-05030-003-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details