MAC-MOD Analytical, Inc. ProntoSIL C18 AQ, 4.6 x 17 mm, 3 µm, 120A 0146F184PS030

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C18 AQ, 4.6 x 17 mm, 3 µm, 120A
0146F184PS030
ProntoSIL C18 AQ, 4.6 x 17 mm, 3 µm, 120A 0146F184PS030
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 0146F184PS030
Product Name ProntoSIL C18 AQ, 4.6 x 17 mm, 3 µm, 120A
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 7 x 100 mm - 79495 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x250mm, 12% carbon load - ODL-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41606-93 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details