M2 Optics, Inc. Optical Modulation Index (OMI) Equipment FOS 860A

Description
Easily measures & sets OMI 85% reduction in time spent vs traditional processes Saves $20k-$30k+ in equipment costs Useful for laser transmitter setup and ongoing maintenance Proven in use at top CATV operators
Description
Easily measures & sets OMI 85% reduction in time spent vs traditional processes Saves $20k-$30k+ in equipment costs Useful for laser transmitter setup and ongoing maintenance Proven in use at top CATV operators

Suppliers

Company
Product
Description
Supplier Links
Optical Modulation Index (OMI) Equipment - FOS 860A - M2 Optics, Inc.
Raleigh, NC, USA
Optical Modulation Index (OMI) Equipment
FOS 860A
Optical Modulation Index (OMI) Equipment FOS 860A
Easily measures & sets OMI 85% reduction in time spent vs traditional processes Saves $20k-$30k+ in equipment costs Useful for laser transmitter setup and ongoing maintenance Proven in use at top CATV operators
  • Easily measures & sets OMI
  • 85% reduction in time spent vs traditional processes
  • Saves $20k-$30k+ in equipment costs
  • Useful for laser transmitter setup and ongoing maintenance
  • Proven in use at top CATV operators
Supplier's Site

Technical Specifications

  M2 Optics, Inc.
Product Category Network Test Equipment
Product Number FOS 860A
Product Name Optical Modulation Index (OMI) Equipment
Equipment Type Optical Test System
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Network Testers - 1368579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type BNC (Coaxial) Connectors; RJ-45; Bnc, rj11, rj45
Standards and Certifications RoHS
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
1G/10G Ethernet Multi Field Tester - AQ1300 Series - Yokogawa Corporation of America
Specs
Equipment Type Network Path Testing
Network Protocol Gigabit Ethernet
Number of Ports 7
View Details