M&M Manufacturing Co. 30 Ga. Sealed Seam Galvanized Round Snaplock Pipe 10101303608

Description
30 Ga. Sealed Seam G-30 Galvanized Round Snaplock Pipe is available in diameters from 3" to 12" in lengths of 36" and 60", depending on diameter. The long snaplock seam contains a bead of sealant in the root of the female portion of the snaplock. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 30 Ga. Galvanized Sealed Seam Pipe Rating = 2" water column
Description
30 Ga. Sealed Seam G-30 Galvanized Round Snaplock Pipe is available in diameters from 3" to 12" in lengths of 36" and 60", depending on diameter. The long snaplock seam contains a bead of sealant in the root of the female portion of the snaplock. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 30 Ga. Galvanized Sealed Seam Pipe Rating = 2" water column

Suppliers

Company
Product
Description
Supplier Links
30 Ga. Sealed Seam Galvanized Round Snaplock Pipe - 10101303608 - M&M Manufacturing Co.
Fort Worth, TX, USA
30 Ga. Sealed Seam Galvanized Round Snaplock Pipe
10101303608
30 Ga. Sealed Seam Galvanized Round Snaplock Pipe 10101303608
30 Ga. Sealed Seam G-30 Galvanized Round Snaplock Pipe is available in diameters from 3" to 12" in lengths of 36" and 60", depending on diameter. The long snaplock seam contains a bead of sealant in the root of the female portion of the snaplock. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 30 Ga. Galvanized Sealed Seam Pipe Rating = 2" water column

30 Ga. Sealed Seam G-30 Galvanized Round Snaplock Pipe is available in diameters from 3" to 12" in lengths of 36" and 60", depending on diameter. The long snaplock seam contains a bead of sealant in the root of the female portion of the snaplock.
Details:
ASTM-A653 CS B Galvanized Steel
10% Upcharge For Broken Package Quantity With 30 Ga. Galvanized Sealed Seam Pipe
Rating = 2" water column

Supplier's Site

Technical Specifications

  M&M Manufacturing Co.
Product Category HVAC Ductwork
Product Number 10101303608
Product Name 30 Ga. Sealed Seam Galvanized Round Snaplock Pipe
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 1259430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Polyvinyl Chloride
Diameter / Width 0.4724 inch (12 mm)
View Details
28 Ga. Galvanized Round Snaplock Pipe - 10001286004 - M&M Manufacturing Co.
Specs
Application Commercial
View Details
Ductwork - Roof Jacks With Wagon Caps - GAF
Specs
Application Commercial; Industrial; Residential
Type Sheet Metal
View Details
Duct Board - ToughGard® - CertainTeed Corporation
CertainTeed Corporation
Specs
Application Commercial; Residential
Type Fiberglass Duct Board
Features Insulated
View Details