Thomas & Betts Corporation Standard Wall Plate AWP1G2-TM6

Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet
Description
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP1G2-TM6 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
AWP1G2-TM6
Standard Wall Plate AWP1G2-TM6
SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

SCREWLESS, SNAP-IN TYPE; PLASTIC MATERIAL; TITANIUM COLOR; DIMMER/OUTLET/SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D; APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number AWP1G2-TM6
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products