Lutron Electronics Co., Inc. Standard Wall Plate N-S-NFB-GR

Description
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (1) SMALL DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA[R] BRAND OVERALL DIMENSION 2.75 INCH W X 0.65 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO N MODEL "
Datasheet
Description
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (1) SMALL DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA[R] BRAND OVERALL DIMENSION 2.75 INCH W X 0.65 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO N MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - N-S-NFB-GR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
N-S-NFB-GR
Standard Wall Plate N-S-NFB-GR
" ARCHITECTURAL, NO FINS BROKEN TYPE POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (1) SMALL DIMMER/SWITCH CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE NOVA[R] BRAND OVERALL DIMENSION 2.75 INCH W X 0.65 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO N MODEL "

"

  • ARCHITECTURAL, NO FINS BROKEN TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • GRAY COLOR
  • (1) SMALL DIMMER/SWITCH CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • NOVA[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 0.65 INCH D X 4.56 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • N MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number N-S-NFB-GR
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - CW-5-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices 5
View Details