Lutron Electronics Co., Inc. Standard Wall Plate CW-6-SS

Description
" DESIGNER TYPE STAINLESS STEEL FINISH (6) DIMMER CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H INCLUDES BLACK PLASTIC TRIM/ADAPTER APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet
Description
" DESIGNER TYPE STAINLESS STEEL FINISH (6) DIMMER CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H INCLUDES BLACK PLASTIC TRIM/ADAPTER APPROVAL UL, CSA, NOM, ISO CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-6-SS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-6-SS
Standard Wall Plate CW-6-SS
" DESIGNER TYPE STAINLESS STEEL FINISH (6) DIMMER CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H INCLUDES BLACK PLASTIC TRIM/ADAPTER APPROVAL UL, CSA, NOM, ISO CW MODEL "

"

  • DESIGNER TYPE
  • STAINLESS STEEL FINISH
  • (6) DIMMER CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 12 INCH W X 0.3 INCH D X 4.69 INCH H
  • INCLUDES BLACK PLASTIC TRIM/ADAPTER
  • APPROVAL UL, CSA, NOM, ISO
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-6-SS
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details