Lutron Electronics Co., Inc. Occupancy Sensor/Switch MS-VPS2-PL

Description
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE SATIN PLUM FINISH UL (CANADA AND US), NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 250 W (INCANDESCENT/HALOGE N/ELECTRONIC LOW VOLTAGE), 200 W (MAGNETIC LOW VOLTAGE), 150 W (COMPACT FLUORESCENT/LED), 2 AMPERE (LIGHT) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE SATIN PLUM FINISH UL (CANADA AND US), NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 250 W (INCANDESCENT/HALOGE N/ELECTRONIC LOW VOLTAGE), 200 W (MAGNETIC LOW VOLTAGE), 150 W (COMPACT FLUORESCENT/LED), 2 AMPERE (LIGHT) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MS-VPS2-PL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
MS-VPS2-PL
Occupancy Sensor/Switch MS-VPS2-PL
" SWITCH WITH SENSOR TYPE 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE SATIN PLUM FINISH UL (CANADA AND US), NOM APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING WALL BOX MOUNTING 250 W (INCANDESCENT/HALOGE N/ELECTRONIC LOW VOLTAGE), 200 W (MAGNETIC LOW VOLTAGE), 150 W (COMPACT FLUORESCENT/LED), 2 AMPERE (LIGHT) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN /ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELEC TRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • SWITCH WITH SENSOR TYPE
  • 2-15/16 INCH W X 1-7/16 INCH D X 4-11/16 INCH H SIZE
  • SATIN PLUM FINISH
  • UL (CANADA AND US), NOM APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL BOX MOUNTING
  • 250 W (INCANDESCENT/HALOGEN/ELECTRONIC LOW VOLTAGE), 200 W (MAGNETIC LOW VOLTAGE), 150 W (COMPACT FLUORESCENT/LED), 2 AMPERE (LIGHT) LOAD RATING
  • 180 DEG FIELD OF VIEW
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • PASSIVE INFRARED, 1-POLE SENSOR TYPE
  • 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE
  • INCANDESCENT/HALOGEN/ELECTRONIC LOW VOLTAGE/MAGNETIC LOW VOLTAGE/COMPACT FLUORESCENT/LED/ELECTRONIC FLUORESCENT/MAGNETIC FLUORESCENT/FAN LOAD TYPE
  • 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY
  • MAESTRO[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-VPS2-PL
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7018865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Flush
View Details
Standalone Sensor - FBSS07 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Detection Range 16.4 to 36.09 ft (50 to 110 dm)
View Details