Lutron Electronics Co., Inc. Occupancy Sensor/Switch LOS-WIR-WH

Description
" MOTION DETECTOR, SELF-ADAPTIVE TYPE 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1600 SQ FT AREA COVERAGE 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOS-W MODEL "
Datasheet
Description
" MOTION DETECTOR, SELF-ADAPTIVE TYPE 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1600 SQ FT AREA COVERAGE 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOS-W MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOS-WIR-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Occupancy Sensor/Switch
LOS-WIR-WH
Occupancy Sensor/Switch LOS-WIR-WH
" MOTION DETECTOR, SELF-ADAPTIVE TYPE 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL/CEILING MOUNT MOUNTING 110 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1600 SQ FT AREA COVERAGE 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY NOMINAL CURRENT RATING 33 MILLIAMPERE AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOS-W MODEL "

"

  • MOTION DETECTOR, SELF-ADAPTIVE TYPE
  • 2.7 INCH W X 3.9 INCH D X 5.25 INCH H SIZE
  • WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • WALL/CEILING MOUNT MOUNTING
  • 110 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 1600 SQ FT AREA COVERAGE
  • 4 TO 30 MIN (MANUAL), 8 SEC (TEST) TIME DELAY
  • NOMINAL CURRENT RATING 33 MILLIAMPERE
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOS-W MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Motion and Occupancy Detectors
Product Number LOS-WIR-WH
Product Name Occupancy Sensor/Switch
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7962056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Point Sensor Motion - PS-MOTION - Embedded Data Systems
Specs
Detection Range 600 ft (1829 dm)
Features Wireless
View Details